TXC Corporation Oscillators AU-12.000MBE-T

Description
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1637-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1637-2-ND
Oscillators 887-1637-2-ND
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 12Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6287 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6287
Oscillator, 12Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6287
OSCILLATOR, 12MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes

OSCILLATOR, 12MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator, Cmos, 12Mhz, Smd; Frequency Nom Txc - 79T0770 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 12Mhz, Smd; Frequency Nom Txc
79T0770
Crystal Oscillator, Cmos, 12Mhz, Smd; Frequency Nom Txc 79T0770
CRYSTAL OSCILLATOR, CMOS, 12MHZ, SMD; Frequency Nom:12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 12MHZ, SMD; Frequency Nom:12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1637-2-ND 05W6287
Product Name Oscillators Oscillator, 12Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510ACA40M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers