7.5MHz ±20ppm Crystal 22pF 120 Ohms HC-49/US
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | AT-7.500MDGL-T-ND | AT-7.500MDGL-T |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free | |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 22 pF | 22 pF |