25MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | AT-25.000MAHE-T-ND | AT-25.000MAHE-T |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free | |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 12 pF | 12 pF |