TXC Corporation Crystals AT-24.000MAGE-T

Description
24MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1613-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

24MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 05W6275 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc
05W6275
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc 05W6275
CRYSTAL, 24MHZ, 12PF, HC-49S; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, HC-49S; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 94T6315 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc
94T6315
Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc 94T6315
CRYSTAL, 24MHZ, 12PF, HC-49S; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, HC-49S; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1613-2-ND 05W6275 AT-24.000MAGE-T
Product Name Crystals Crystal, 24Mhz, 12Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details