TXC Corporation Crystals AS-16.9344MAHH-B

Description
16.9344MHz ±30ppm Crystal 15pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16.9344MHz ±30ppm Crystal 15pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1592-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1592-ND
Crystals 887-1592-ND
16.9344MHz ±30ppm Crystal 15pF 50 Ohms HC-49/US

16.9344MHz ±30ppm Crystal 15pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal, 16.9344Mhz, 15Pf, Hc-49S; Frequency Nom Txc - 05W6255 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 15Pf, Hc-49S; Frequency Nom Txc
05W6255
Crystal, 16.9344Mhz, 15Pf, Hc-49S; Frequency Nom Txc 05W6255
CRYSTAL, 16.9344MHZ, 15PF, HC-49S; Frequency Nom:16.9344MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; No. of Pins:2PinsRoHS Compliant: Yes

CRYSTAL, 16.9344MHZ, 15PF, HC-49S; Frequency Nom:16.9344MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1592-ND 05W6255
Product Name Crystals Crystal, 16.9344Mhz, 15Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystal Units - 8149355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details