TXC Corporation Crystals AS-13.560MDIE-B

Description
13.56MHz ±20ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
13.56MHz ±20ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AS-13.560MDIE-B-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 12pF 60 Ohms HC-49/US

13.56MHz ±20ppm Crystal 12pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 13.5600MHZ 12PF TH

CRYSTAL 13.5600MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AS-13.560MDIE-B-ND AS-13.560MDIE-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details