TXC Corporation Crystals AM-28.224MAGQ-T

Description
28.224MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.224MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1733-2-ND - DigiKey
Thief River Falls, MN, United States
28.224MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

28.224MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 28.2240MHZ 10PF SMD

CRYSTAL 28.2240MHZ 10PF SMD

Supplier's Site
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 94T6281 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
94T6281
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 94T6281
CRYSTAL, 28.224MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.224MHz RoHS Compliant: Yes

CRYSTAL, 28.224MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.224MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6242 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6242
Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6242
CRYSTAL, 28.224MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.224MHz RoHS Compliant: Yes

CRYSTAL, 28.224MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.224MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1733-2-ND AM-28.224MAGQ-T 94T6281
Product Name Crystals Crystals Crystal, 28.224Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Through Hole Crystals - ECS-120-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details