TXC Corporation Crystals AM-26.000MEIQ-T

Description
26MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AM-26.000MEIQ-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-20Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc - 92Y2055 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-20Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc
92Y2055
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-20Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc 92Y2055
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-20PPM (-40 TO 85C), 10PF - AEC-Q200 CERTIFIED

3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-20PPM (-40 TO 85C), 10PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AM-26.000MEIQ-T-ND 92Y2055 AM-26.000MEIQ-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-20Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA12M0000AAGR - Richardson RFPD
Specs
Frequency 12 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NA556D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details