26MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-20PPM @25C, +/-20PPM (-40 TO 85C), 12PF - AEC-Q200 CERTIFIED
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | AM-26.000MDIE-T-ND | AM-26.000MDIE-T | 92Y2054 |
| Product Name | Crystals | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-20Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 20 ppm | ||
| Load Capacitance | 12 pF | 12 pF |