TXC Corporation Crystals AM-18.080MEMV-T

Description
18.08MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.08MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AM-18.080MEMV-T-ND - DigiKey
Thief River Falls, MN, United States
18.08MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

18.08MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc - 92Y2042 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc
92Y2042
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc 92Y2042
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-100PPM (-40 TO 125C), 8PF - AEC-Q200 CERTIFIED

3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-100PPM (-40 TO 125C), 8PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 18.0800MHZ 8PF SMD

CRYSTAL 18.0800MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AM-18.080MEMV-T-ND 92Y2042 AM-18.080MEMV-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Oscillators - 863-510ABA233M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details