TXC Corporation Crystals AM-18.080MALV-T

Description
18.08MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.08MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1726-2-ND - DigiKey
Thief River Falls, MN, United States
18.08MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

18.08MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 18.0800MHZ 8PF SMD

CRYSTAL 18.0800MHZ 8PF SMD

Supplier's Site
Crystal, 18.08Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6235 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.08Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6235
Crystal, 18.08Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6235
CRYSTAL, 18.08MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:18.08MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 18.08MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:18.08MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 18.08Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 94T6279 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.08Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
94T6279
Crystal, 18.08Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 94T6279
CRYSTAL, 18.08MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:18.08MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 18.08MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:18.08MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1726-2-ND AM-18.080MALV-T 05W6235 94T6279
Product Name Crystals Crystals Crystal, 18.08Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 18.08Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 150 ppm 150 ppm 150 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details