TXC Corporation Crystals AM-16.000MDNE-T

Description
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AM-16.000MDNE-T-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc - 92Y2037 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc
92Y2037
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc 92Y2037
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-20PPM @25C, +/-50PPM (-40 TO 125C), 12PF - AEC-Q200 CERTIFIED

3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-20PPM @25C, +/-50PPM (-40 TO 125C), 12PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AM-16.000MDNE-T-ND 92Y2037 AM-16.000MDNE-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74S124N3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers