16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
CRYSTAL, 16MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
CRYSTAL, 16MHZ, 3.2Mm x 2.5MM, SMD, FULL REEL; Frequency Nom:16MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:16MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 887-1724-1-ND | 05W6233 | AM-16.000MALE-T |
| Product Name | Crystals | Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 150 ppm | 150 ppm | |
| Load Capacitance | 12 pF | 12 pF | 12 pF |