TXC Corporation Crystals AM-16.000MAGE-T

Description
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1723-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1723-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1723-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0697 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0697
Crystal, 16Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0697
CRYSTAL, 16MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:16MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:16MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6232 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6232
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6232
CRYSTAL, 16MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1723-2-ND 79T0697 05W6232 AM-16.000MAGE-T
Product Name Crystals Crystal, 16Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-100-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Units - 8149358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 12 pF
View Details