11.2896MHz ±30ppm Crystal 10pF 180 Ohms 4-SMD, No Lead
CRYSTAL, 11.2896MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:11.2896MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
CRYSTAL, 11.2896MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:11.2896MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:11.2896MHz
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1719-2-ND | AM-11.2896MAGQ-T | 94T6275 | 05W6228 |
| Product Name | Crystals | Crystals | Crystal, 11.2896Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc | Crystal, 11.2896Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF | 10 pF |