TXC Corporation Oscillators - AH03200003 AH03200003

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 860732-AH03200003 Series: AH Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 860732-AH03200003 Series: AH Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - AH03200003 - 860732-AH03200003 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - AH03200003
860732-AH03200003
Oscillators - AH03200003 860732-AH03200003
Manufacturer: TXC CORPORATION Win Source Part Number: 860732-AH03200003 Series: AH Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010

Manufacturer: TXC CORPORATION
Win Source Part Number: 860732-AH03200003
Series: AH
Operating Temperature Range: -40°C ~ 85°C
Features: 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.60.0010

Buy Now Datasheet
Crystals AH03200003
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystals AH03200003
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 860732-AH03200003 AH03200003 AH03200003
Product Name Oscillators - AH03200003 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LVCMOS Oscillators - SIT8008AI-22-33E-25.000000D - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 25 MHz
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details