TXC Corporation Oscillators AC-20.000MCE-T

Description
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - AC-20.000MCE-T-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Cmos Quartz Oscillator Automotive Grade / Ceramic, 2.5V, +/-50Ppm (-40 To 85C) Aec-Q100 Certified Txc - 92Y2020 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator Automotive Grade / Ceramic, 2.5V, +/-50Ppm (-40 To 85C) Aec-Q100 Certified Txc
92Y2020
5.0X3.2 Cmos Quartz Oscillator Automotive Grade / Ceramic, 2.5V, +/-50Ppm (-40 To 85C) Aec-Q100 Certified Txc 92Y2020
5.0X3.2 CMOS QUARTZ OSCILLATOR - AUTOMOTIVE GRADE / CERAMIC, 2.5V, +/-50PPM (-40 TO 85C) - AEC-Q100 CERTIFIED

5.0X3.2 CMOS QUARTZ OSCILLATOR - AUTOMOTIVE GRADE / CERAMIC, 2.5V, +/-50PPM (-40 TO 85C) - AEC-Q100 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AC-20.000MCE-T-ND 92Y2020
Product Name Oscillators 5.0X3.2 Cmos Quartz Oscillator Automotive Grade / Ceramic, 2.5V, +/-50Ppm (-40 To 85C) Aec-Q100 Certified Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
32 kHz Oscillators - SIT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details