TXC Corporation Oscillators AC-13.500MCE-T

Description
13.5MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
13.5MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1628-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1628-2-ND
Oscillators 887-1628-2-ND
13.5MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

13.5MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 94T6271 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
94T6271
Osc, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 94T6271
OSC, 13.5MHZ, 5 X 3.2MM, CMOS; Frequency Nom:13.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:13.5MHz RoHS Compliant: Yes

OSC, 13.5MHZ, 5 X 3.2MM, CMOS; Frequency Nom:13.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:13.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 05W6218 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
05W6218
Oscillator, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 05W6218
OSCILLATOR, 13.5MHZ, 5 X 3.2MM, CMOS; Frequency Nom:13.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:13.5MHz RoHS Compliant: Yes

OSCILLATOR, 13.5MHZ, 5 X 3.2MM, CMOS; Frequency Nom:13.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:13.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1628-2-ND 94T6271
Product Name Oscillators Osc, 13.5Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510AAA66M6670BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details