TXC Corporation Crystals AB-24.576MAGQ-T

Description
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1714-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 10PF SMD

CRYSTAL 24.5760MHZ 10PF SMD

Supplier's Site
Crystal, 24.576Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6213 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6213
Crystal, 24.576Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6213
CRYSTAL, 24.576MHZ, 10PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 10PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6270 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6270
Crystal, 24.576Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6270
CRYSTAL, 24.576MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1714-2-ND AB-24.576MAGQ-T 05W6213 94T6270
Product Name Crystals Crystals Crystal, 24.576Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 24.576Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - CSM-4AX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 30 MHz
View Details
4 Pin Crystal C3E - C3E-14.7456-18-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 14.75 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details