TXC Corporation Crystals AB-12.000MALE-T

Description
12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1701-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1701-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1701-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc - 94T6264 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc
94T6264
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc 94T6264
CRYSTAL, 12MHZ, 5Mm x 3.2MM, SMD, FULL REEL; Frequency Nom:12MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 5Mm x 3.2MM, SMD, FULL REEL; Frequency Nom:12MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6200 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6200
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6200
CRYSTAL, 12MHZ, 12PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 12PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1701-6-ND AB-12.000MALE-T 94T6264
Product Name Crystals Crystals Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 150 ppm 150 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 6720387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details