TXC Corporation Crystals AA-8.192MAHE-T

Description
8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-8.192MAHE-T-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead

8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 8.1920MHZ 12PF SMD

CRYSTAL 8.1920MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AA-8.192MAHE-T-ND AA-8.192MAHE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details