8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead
8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead
8.192MHz ±30ppm Crystal 12pF 150 Ohms 2-SMD, No Lead
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-50ppm (-40 to 85C), 12pF - AEC-Q200 Certified RoHS Compliant: Yes
CRYSTAL, 8.192MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:8.192MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | 887-1668-2-ND | 24W0967 | 66W2343 | AA-8.192MAGE-T |
| Product Name | Crystals | 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Rohs Compliant Txc | Crystal, 8.192Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | ||
| Load Capacitance | 12 pF | 12 pF | 12 pF |