TXC Corporation Crystals AA-8.000MBOV-T

Description
8MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-8.000MBOV-T-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AA-8.000MBOV-T-ND AA-8.000MBOV-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Units - 6720246P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 3.69 MHz
View Details
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-100-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers