TXC Corporation Crystals AA-20.000MAGE-T

Description
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1661-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6189 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6189
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6189
CRYSTAL, 20MHZ, 12PF, 5 X 3.2MM; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, 5 X 3.2MM; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6255 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6255
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6255
CRYSTAL, 20MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1661-2-ND 05W6189 AA-20.000MAGE-T
Product Name Crystals Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details