TXC Corporation Crystals AA-16.000MBNV-T

Description
16MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-16.000MBNV-T-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

16MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc - 28AH1744 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc
28AH1744
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc 28AH1744
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad - Automotive Grade / Ceramic, +/-50ppm @25C, +/-50ppm (-40 to 125C), 8pF - AEC-Q200 Certified

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad - Automotive Grade / Ceramic, +/-50ppm @25C, +/-50ppm (-40 to 125C), 8pF - AEC-Q200 Certified

Supplier's Site
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AA-16.000MBNV-T-ND 28AH1744 AA-16.000MBNV-T
Product Name Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA156M250AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 296-LMK6PA15625ADLETTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details