TXC Corporation Crystals AA-12.288MAGV-T

Description
12.288MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1657-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

12.288MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.2880MHZ 8PF SMD

CRYSTAL 12.2880MHZ 8PF SMD

Supplier's Site
Crystal, 12.288Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6185 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6185
Crystal, 12.288Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6185
CRYSTAL, 12.288MHZ, 8PF, 5 X 3.2MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 8PF, 5 X 3.2MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12.288Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0647 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0647
Crystal, 12.288Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0647
CRYSTAL, 12.288MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1657-2-ND AA-12.288MAGV-T 05W6185 79T0647
Product Name Crystals Crystals Crystal, 12.288Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 12.288Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC690TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6720448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details