TXC Corporation Crystals 9HT7-32.768KAZF-T

Description
32.768kHz ±30ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1858-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±30ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc - 46W0610 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc
46W0610
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc 46W0610
CRYSTAL, 32.768KHZ, 12.5PF, 6.9MM x 1.4MM, FULL REEL; Frequency Nom:32.768kHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 6.9MM x 1.4MM, FULL REEL; Frequency Nom:32.768kHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc - 46W3161 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc
46W3161
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc 46W3161
CRYSTAL, 32.768KHZ, 12.5PF, 6.9 X 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 6.9 X 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1858-2-ND 46W0610 46W3161 9HT7-32.768KAZF-T
Product Name Crystals Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Leads Surface Mount Surface Mount; Surface Mount
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 1734651 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details