TXC Corporation Crystals 9HT12-32.768KAZF-T

Description
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1855-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1855-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1855-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc - 46W0607 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc
46W0607
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc 46W0607
CRYSTAL, 32.768KHZ, 12.5PF, 1.6 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT12 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 1.6 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT12 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1855-6-ND 46W0607 9HT12-32.768KAZF-T
Product Name Crystals Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details