TXC Corporation Crystals 9HT11-32.768KDZF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1425-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1425-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1425-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Txc - 86R1815 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Txc
86R1815
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Txc 86R1815
CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm; Frequency Nom Txc - 45AC5770 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm; Frequency Nom Txc
45AC5770
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm; Frequency Nom Txc 45AC5770
CRYSTAL, 32.768KHZ, 12.5PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating TemperatureRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1425-6-ND 86R1815 45AC5770 9HT11-32.768KDZF-T 9HT11-32.768KDZF-T
Product Name Crystals Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Txc Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - X025-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-5032H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 32 MHz
View Details