32.768kHz ±50ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
32.768kHz ±50ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
32.768kHz ±50ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-50PPM @25C, 6PF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-2612-6-ND | 9HT11-32.768KBZB-T | 92Y2563 |
| Product Name | Crystals | Crystals | 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-50Ppm @25C, 6Pf Txc |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 6 pF | 6 pF |