TXC Corporation Crystals 9HT10-32.768KAZF-T

Description
32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1503-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1503-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1503-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7213 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7213
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7213
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT10 Series; Frequency:32.768kHzR oHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT10 Series; Frequency:32.768kHzRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7212 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7212
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7212
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT10 Series; Frequency:32.768kHzR oHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:9HT10 Series; Frequency:32.768kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1503-1-ND 9HT10-32.768KAZF-T 52T7213
Product Name Crystals Crystals Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-102.4-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Units - 6720306P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details