TXC Corporation CRYSTAL 22.1184MHZ 30PF SMD 9C22100036

Description
CRYSTAL 22.1184MHZ 30PF SMD
Description
CRYSTAL 22.1184MHZ 30PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 22.1184MHZ 30PF SMD - 832-9C22100036 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 22.1184MHZ 30PF SMD
832-9C22100036
CRYSTAL 22.1184MHZ 30PF SMD 832-9C22100036
CRYSTAL 22.1184MHZ 30PF SMD

CRYSTAL 22.1184MHZ 30PF SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 832-9C22100036
Product Name CRYSTAL 22.1184MHZ 30PF SMD
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 22.12 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details