TXC Corporation Crystals 9C-8.912MBBK-T

Description
8.912MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
8.912MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1830-2-ND - DigiKey
Thief River Falls, MN, United States
8.912MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

8.912MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
Crystal, 8.912Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3156 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.912Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3156
Crystal, 8.912Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3156
CRYSTAL, 8.912MHZ, 20PF, HC-49S; Frequency Nom:8.912MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 8.912MHZ, 20PF, HC-49S; Frequency Nom:8.912MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 8.912Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0606 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.912Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0606
Crystal, 8.912Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0606
CRYSTAL, 8.912MHZ, 20PF, HC-49S SMD; Frequency Nom:8.912MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 8.912MHZ, 20PF, HC-49S SMD; Frequency Nom:8.912MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.9120MHZ 20PF SMD

CRYSTAL 8.9120MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1830-2-ND 46W3156 46W0606 9C-8.912MBBK-T
Product Name Crystals Crystal, 8.912Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystal, 8.912Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-23B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 7753701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details