TXC Corporation Crystals 9C-8.000MBBK-T

Description
8MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2475-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

8MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
Oscillators - 9C-8.000MBBK-T - 858732-9C-8.000MBBK-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 9C-8.000MBBK-T
858732-9C-8.000MBBK-T
Oscillators - 9C-8.000MBBK-T 858732-9C-8.000MBBK-T
Manufacturer: TXC CORPORATION Win Source Part Number: 858732-9C-8.000MBBK- T Series: 9C Operating Temperature Range: -20°C ~ 70°C Features: ±50ppm Crystal 20pF HC-49S Package: HC-49S Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.60.0050 Other Part Number: 887-2475-1, 887-2475-2, 887-2475-6, 9C-8.000MBBK-T-ND, 9C08000262-ND, 9C08000262

Manufacturer: TXC CORPORATION
Win Source Part Number: 858732-9C-8.000MBBK-T
Series: 9C
Operating Temperature Range: -20°C ~ 70°C
Features: ±50ppm Crystal 20pF HC-49S
Package: HC-49S
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.60.0050
Other Part Number: 887-2475-1, 887-2475-2, 887-2475-6, 9C-8.000MBBK-T-ND, 9C08000262-ND, 9C08000262

Buy Now Datasheet
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 54W1071 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
54W1071
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 54W1071
HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Oscillators Crystals
Product Number 887-2475-2-ND 858732-9C-8.000MBBK-T 54W1071 9C-8.000MBBK-T
Product Name Crystals Oscillators - 9C-8.000MBBK-T Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-1000C-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BAA96M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details