TXC Corporation Crystals 9C-50.000MEEJ-T

Description
50MHz ±10ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
50MHz ±10ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1291-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 18pF 60 Ohms HC-49/US

50MHz ±10ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 50.0000MHZ 18PF SMD

CRYSTAL 50.0000MHZ 18PF SMD

Supplier's Site
Quartz Crystal, 50 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc - 86R1805 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 50 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
86R1805
Quartz Crystal, 50 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc 86R1805
QUARTZ CRYSTAL, 50 MHz, 18 pF, HC-49S; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 50 MHz, 18 pF, HC-49S; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1804 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1804
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1804
CRYSTAL, 50MHZ, 18PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 50MHZ, 18PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1291-2-ND 9C-50.000MEEJ-T 86R1805 86R1804
Product Name Crystals Crystals Quartz Crystal, 50 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details