TXC Corporation Crystal, 50Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 9C-50.000MBBK-T

Description
CRYSTAL, 50MHZ, 20PF, HC-49S SMD; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 50MHZ, 20PF, HC-49S SMD; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 50Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0601 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0601
Crystal, 50Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0601
CRYSTAL, 50MHZ, 20PF, HC-49S SMD; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 50MHZ, 20PF, HC-49S SMD; Frequency Nom:50MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3150 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3150
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3150
CRYSTAL, 50MHZ, 20PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 50MHZ, 20PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 46W0601
Product Name Crystal, 50Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details