TXC Corporation Crystals 9C-50.000MAAJ-T

Description
50MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
50MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1076-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

50MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1061853-9C-50.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1061853-9C-50.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1061853-9C-50.000MAAJ-T
Win Source Part Number: 1061853-9C-50.000MAA J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 50 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: 3rd Overtone Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Alternative Parts (Cross-Reference): ABLS2-50.000MHZ-B4Y- T; 9B-50.000MAAJ-B; 7A-50.000MAAJ-T; 9C-54.000MAAJ-T; ABM3-48.000MHZ-B4Y-T 9C-50.000MAAJ-T.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1076-6,887-1076- 2,9C50000MAAJT,887-1 076-1,3003-9C-50.000 MAAJ-T Product Status: Obsolete

Win Source Part Number: 1061853-9C-50.000MAAJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 50 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: 3rd Overtone
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Alternative Parts (Cross-Reference): ABLS2-50.000MHZ-B4Y-T; 9B-50.000MAAJ-B; 7A-50.000MAAJ-T; 9C-54.000MAAJ-T; ABM3-48.000MHZ-B4Y-T9C-50.000MAAJ-T.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 887-1076-6,887-1076-2,9C50000MAAJT,887-1076-1,3003-9C-50.000MAAJ-T
Product Status: Obsolete

Buy Now Datasheet
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5871 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5871
Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5871
CRYSTAL, 50MHZ, 18PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 50MHZ, 18PF, HC-49S; Frequency Nom:50MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5633 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5633
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5633
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 50.0000MHZ 18PF SMD

CRYSTAL 50.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Oscillators Crystals
Product Number 887-1076-2-ND 1061853-9C-50.000MAAJ-T 84R5871 84R5633 9C-50.000MAAJ-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 50Mhz, 18Pf, Hc-49S; Frequency Nom Txc Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA30M0000BAG - Richardson RFPD
Specs
Frequency 30 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - LMK60I2-322M26SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details