TXC Corporation Crystal, 5.0688Mhz, 18Pf, Hc-49S; Frequency Nom Txc 9C-5.0688MAAJ-T

Description
CRYSTAL, 5.0688MHZ, 18PF, HC-49S; Frequency Nom:5.0688MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
Description
CRYSTAL, 5.0688MHZ, 18PF, HC-49S; Frequency Nom:5.0688MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 5.0688Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 52T7207 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 5.0688Mhz, 18Pf, Hc-49S; Frequency Nom Txc
52T7207
Crystal, 5.0688Mhz, 18Pf, Hc-49S; Frequency Nom Txc 52T7207
CRYSTAL, 5.0688MHZ, 18PF, HC-49S; Frequency Nom:5.0688MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 5.0688MHZ, 18PF, HC-49S; Frequency Nom:5.0688MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 52T7207
Product Name Crystal, 5.0688Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details