TXC Corporation Crystals 9C-35.328MBBK-T

Description
35.328MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
35.328MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1948-2-ND - DigiKey
Thief River Falls, MN, United States
35.328MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

35.328MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
Crystal, 35.328Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0597 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 35.328Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0597
Crystal, 35.328Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0597
CRYSTAL, 35.328MHZ, 20PF, HC-49S SMD; Frequency Nom:35.328MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 35.328MHZ, 20PF, HC-49S SMD; Frequency Nom:35.328MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 35.3280MHZ 20PF SMD

CRYSTAL 35.3280MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1948-2-ND 46W0597 9C-35.328MBBK-T
Product Name Crystals Crystal, 35.328Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 1734739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details