35.328MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
CRYSTAL, 35.328MHZ, 18PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators | Crystals |
| Product Number | 887-1073-2-ND | 84R5865 | 84R5627 | 9C-35.328MAAJ-T |
| Product Name | Crystals | Crystal, 35.328Mhz, 18Pf, Hc-49S; Frequency Nom Txc | Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 30 ppm | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |