3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
CRYSTAL 3.6864MHZ 18PF SMD
CRYSTAL, 3.6864MHZ, 18PF, HC-49S; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Oscillators | Crystals |
| Product Number | 887-1041-2-ND | 9C-3.6864MAAJ-T | 84R5863 | 84R5625 | 9C-3.6864MAAJ-T |
| Product Name | Crystals | Crystals | Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Txc | Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |||
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF | 18 pF |