TXC Corporation Crystals 9C-27.000MBBK-T

Description
27MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
27MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1826-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

27MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 27.0000MHZ 20PF SMD

CRYSTAL 27.0000MHZ 20PF SMD

Supplier's Site
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0595 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0595
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0595
CRYSTAL, 27MHZ, 20PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 20PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3142 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3142
Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3142
CRYSTAL, 27MHZ, 20PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 20PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1826-2-ND 9C-27.000MBBK-T 46W0595
Product Name Crystals Crystals Crystal, 27Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 8149469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - XC757TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers