TXC Corporation Crystals 9C-25.000MEEJ-T

Description
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1283-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1789 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1789
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1789
CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1788 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1788
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1788
CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1283-2-ND 9C-25.000MEEJ-T 86R1789 9C-25.000MEEJ-T
Product Name Crystals Crystals Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 50-ECS-120-10-30-JGN-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details