TXC Corporation Crystals 9C-22.1184MAAJ-T

Description
22.1184MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1065-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 22.1184MHZ 18PF SMD

CRYSTAL 22.1184MHZ 18PF SMD

Supplier's Site
Crystal, 22.1184Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5855 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5855
Crystal, 22.1184Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5855
CRYSTAL, 22.1184MHZ, 18PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:22.1184MHz RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:22.1184MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5617 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5617
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5617
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 887-1065-2-ND 9C-22.1184MAAJ-T 84R5855 84R5617
Product Name Crystals Crystals Crystal, 22.1184Mhz, 18Pf, Hc-49S; Frequency Nom Txc Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data