19.2MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
CRYSTAL, 19.2MHZ, 18PF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
QUARTZ CRYSTAL, 19.2 MHz, 18 pF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1277-2-ND | 86R1776 | 86R1777 | 9C-19.200MEEJ-T |
| Product Name | Crystals | Crystal, 19.2Mhz, 18Pf, Hc-49S; Frequency Nom Txc | Quartz Crystal, 19.2 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 18 pF | 18 pF | 18 pF | 18 pF |