TXC Corporation Crystals 9C-19.200MBBK-T

Description
19.2MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
19.2MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1946-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

19.2MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Crystal, 19.2Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0589 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0589
Crystal, 19.2Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0589
CRYSTAL, 19.2MHZ, 20PF, HC-49S SMD; Frequency Nom:19.2MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 20PF, HC-49S SMD; Frequency Nom:19.2MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.2Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3134 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3134
Crystal, 19.2Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3134
CRYSTAL, 19.2MHZ, 20PF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 20PF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
CRYSTAL 19.2000MHZ 20PF SMD

CRYSTAL 19.2000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1946-2-ND 46W0589 46W3134 9C-19.200MBBK-T
Product Name Crystals Crystal, 19.2Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc Crystal, 19.2Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-8.000-18-1020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details