TXC Corporation Crystals 9C-16.000MBBK-T

Description
16MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2425-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

16MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 54W1015 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
54W1015
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 54W1015
HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2425-2-ND 54W1015 9C-16.000MBBK-T
Product Name Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details