TXC Corporation Crystals 9C-15.360MEEJ-T

Description
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1273-2-ND - DigiKey
Thief River Falls, MN, United States
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 15.3600MHZ 18PF SMD

CRYSTAL 15.3600MHZ 18PF SMD

Supplier's Site
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1768 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1768
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1768
CRYSTAL, 15.36MHZ, 18PF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 15.36MHZ, 18PF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 15.36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc - 86R1769 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 15.36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
86R1769
Quartz Crystal, 15.36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc 86R1769
QUARTZ CRYSTAL, 15.36 MHz, 18 pF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 15.36 MHz, 18 pF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1273-2-ND 9C-15.360MEEJ-T 86R1768 86R1769
Product Name Crystals Crystals Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal, 15.36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734556 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - XC1027CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details