TXC Corporation Crystals 9C-12.288MBBK-T

Description
12.288MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
12.288MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1821-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

12.288MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 12.2880MHZ 20PF SMD

CRYSTAL 12.2880MHZ 20PF SMD

Supplier's Site
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0583 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0583
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0583
CRYSTAL, 12.288MHZ, 20PF, HC-49S; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 20PF, HC-49S; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3126 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3126
Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3126
CRYSTAL, 12.288MHZ, 20PF, HC-49S; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 20PF, HC-49S; Frequency Nom:12.288MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1821-2-ND 9C-12.288MBBK-T 46W0583
Product Name Crystals Crystals Crystal, 12.288Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-5032H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 32 MHz
View Details