TXC Corporation Crystals 9C-11.0592MEEJ-T

Description
11.0592MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1266-2-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

11.0592MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Quartz Crystal 11.0592 Mhz 18 Pf Hc-49S, Full Reel; Frequency Nom Txc - 86R1755 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal 11.0592 Mhz 18 Pf Hc-49S, Full Reel; Frequency Nom Txc
86R1755
Quartz Crystal 11.0592 Mhz 18 Pf Hc-49S, Full Reel; Frequency Nom Txc 86R1755
QUARTZ CRYSTAL 11.0592 MHz 18 pF HC-49S, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

QUARTZ CRYSTAL 11.0592 MHz 18 pF HC-49S, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 11.0592MHZ 18PF SMD

CRYSTAL 11.0592MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1266-2-ND 86R1755 9C-11.0592MEEJ-T
Product Name Crystals Quartz Crystal 11.0592 Mhz 18 Pf Hc-49S, Full Reel; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - X170-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 3.69 MHz
View Details